EN
  • EN
  • DE

1241002-1

Part No 1241002-1
Manufacturer TE Connectivity
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN 17AWG RED / Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Tape & Reel (TR)
Product Status Active
Type Single Wire
Insulation Insulated
Style DIN
Size 17 AWG (1.00mm²)
Length - Overall 14.50mm
Length - Pin 8.00mm
Color Red
Base Product Number 1241002
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363502-1241002-1
Ultra Librarian 3D Model Ultra Librarian 1241002-1 CAD Model

Description

The TE Connectivity AMP Connectors Buchanan terminal block wire ferrule is a versatile accessory that ensures a secure and reliable connection in terminal block applications.

  • Termination Type: Single Wire
  • Wire Size: 17 AWG (1.00mm²)
  • Insulation: Insulated
  • Style: DIN
  • Overall Length: 14.50mm
  • Pin Length: 8.00mm
  • Color: Red

You May Also Be Interested in

Curtis Industries
CONN TERM BLK COVER BLACK 18POS / Connector Cover For GB and GFT Series
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 16AWG BLK / Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Need more? Email Us
Phoenix Contact
CONN TERM BLK INSUL SLEEVE RED
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 20AWG WHT / White Wire Ferrule Connector DIN Two x 20 AWG (0.75mm²) Two Wire
Need more? Email Us
Phoenix Contact
0809803:0001 Phoenix Contact Terminal Block Tools & Accessories ZB 5.08.LGS: FORTL.ZAHLEN datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
TE Connectivity
CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Lowest to $0.2157
Weidmuller
CONN TERM BLK FUSE HLDR
Need more? Email Us
Phoenix Contact
CONN TERM BLK LGT PIPE CLR 10POS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess