EN
  • EN
  • DE

1-966067-2

Part No 1-966067-2
Manufacturer TE Connectivity
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Box
Product Status Active
Type Single Wire
Insulation Insulated
Style DIN
Size 16 AWG (1.50mm²)
Length - Overall 14.00mm
Length - Pin 8.00mm
Color Black
Base Product Number 966067
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365095-1-966067-2
Ultra Librarian 3D Model Ultra Librarian 1-966067-2 CAD Model

Description

The TE Connectivity AMP Connectors 966067 is a terminal block wire ferrule from the Buchanan series.

  • Wire Gauge: 16 AWG
  • Insulation: Insulated
  • Style: DIN
  • Overall Length: 14.00mm
  • Pin Length: 8.00mm
  • Color: Black

You May Also Be Interested in

TE Connectivity
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Need more? Email Us
WAGO Corporation
PUSH-BUTTON; LOOSE / Connector Push-Button For Terminal Blocks
Need more? Email Us
Phoenix Contact
CONN TERM BLK LGT PIPE CLR 10POS
Need more? Email Us
Curtis Industries
CONN TERM BLK COVER BLACK 18POS / Connector Cover For GB and GFT Series
Need more? Email Us
Phoenix Contact
0809803:0001 Phoenix Contact Terminal Block Tools & Accessories ZB 5.08.LGS: FORTL.ZAHLEN datasheet, inventory, & pricing.
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
TE Connectivity
CONN FERRULE 26AWG BROWN / Brown Wire Ferrule Connector 26 AWG (0.14mm²) Single Wire
Lowest to $0.1243
TE Connectivity
CONN FERRULE DIN TWO X 16AWG BLK / Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 17AWG RED / Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2157 $58.2390
575+ $0.2018 $116.0350
890+ $0.1949 $173.4610
1,280+ $0.1809 $231.5520
1,665+ $0.1739 $289.5435
2,075+ $0.1670 $346.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess