EN
  • EN
  • DE

SN74ACT241PW

Part No SN74ACT241PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ACT241
Other Names 2156-SN74ACT241PW,TEXTISSN74ACT241PW,SN74ACT241PWG4,SN74ACT241PW,SN74ACT241PWE4,296-48880,SN74ACT241PWG4,SN74ACT241PWE4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260021-SN74ACT241PW
Ultra Librarian 3D Model Ultra Librarian SN74ACT241PW CAD Model

Description

Overview of SN74ACT241PW from Texas Instruments

The SN74ACT241PW is a high-performance, octal buffer/line driver designed by Texas Instruments to provide high-speed drive with low power consumption. This device is ideal for driving bus lines or buffer memory address registers with its bidirectional octal buffers and line drivers with 3-state outputs. The SN74ACT241PW is part of the 74ACT family, which is well-known for its advanced CMOS logic that operates at speeds comparable to LSTTL with the low power consumption of standard CMOS integrated circuits.

Key Features

  • IC Type: Octal Buffer/Line Driver
  • Logic Family: ACT
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 20

Performance and Quality

The SN74ACT241PW is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. With its fast propagation delays and low-power consumption, this device is suitable for interfacing with high-speed microprocessors and can help reduce the power requirements of a system without compromising performance.

Applications

Common applications for the SN74ACT241PW include:

  • Memory address drivers
  • Bus-oriented systems
  • Data buffers
  • Drive bus lines

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ACT241PW is no exception, and it comes with the assurance of being produced by an industry leader in semiconductor design and manufacturing. TI provides comprehensive technical support and documentation, making integration and application of the SN74ACT241PW straightforward for engineers and designers.

For more detailed information about the SN74ACT241PW, including datasheets, technical documents, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7127 $53.4525
175+ $0.5848 $102.3400
265+ $0.5666 $150.1490
365+ $0.5483 $200.1295
475+ $0.5300 $251.7500
635+ $0.4752 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess