EN
  • EN
  • DE

231-131

Part No 231-131
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Accessories
Description PUSH-BUTTON; LOOSE / Connector Push-Button For Terminal Blocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr WAGO Corporation
Series -
Package Bulk
Product Status Active
Type Push-Button
Number of Positions -
For Use With/Related Products Terminal Blocks
Color -
Base Product Number 231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1364167-231-131
Ultra Librarian 3D Model Ultra Librarian 231-131 CAD Model

Description

The WAGO Corporation terminal block accessories are designed to enhance the functionality and performance of terminal blocks. The push-button type accessory is a versatile component that can be used with various terminal blocks.

  • Accessory Type: Push-Button
  • Temperature Range: -60°C to 100°C
  • Compatibility: WAGO Corporation Terminal Blocks
  • Design: Compact
  • Packaging: Bulk

You May Also Be Interested in

Eaton Bussmann
TOP COVER-MFGR
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK BUSBAR
Need more? Email Us
ELKO EP North America LLC
Pack of 10pcs comb busbars suitable for simple connection of contacts A1, A2 for 1-module products with a width of 17.5 mm
Need more? Email Us
Phoenix Contact
CONN TERM BLK LGT PIPE CLR 10POS
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Phoenix Contact
CONN TERM BLK CABLE HSG GN 10POS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess