EN
  • EN
  • DE

966144-1

Part No 966144-1
Manufacturer TE Connectivity
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN TWO X 20AWG WHT / White Wire Ferrule Connector DIN Two x 20 AWG (0.75mm²) Two Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Product Status Active
Type Two Wire
Insulation Insulated
Style DIN
Size Two x 20 AWG (0.75mm²)
Length - Overall 15.00mm
Length - Pin 8.00mm
Color White
Base Product Number 966144
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364994-966144-1
Ultra Librarian 3D Model Ultra Librarian 966144-1 CAD Model

Description

The 1364994-966144-1 terminal block wire ferrule is from the Buchanan series by TE Connectivity AMP Connectors.

  • Application: Two-Wire
  • Style: DIN
  • Size Specification: Two x 20 AWG (0.75mm²)
  • Overall Length: 15.00mm
  • Pin Length: 8.00mm
  • Color: White
  • Insulated: Yes

You May Also Be Interested in

WAGO Corporation
PUSH-BUTTON; LOOSE / Connector Push-Button For Terminal Blocks
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Weidmuller
CONN TERM BLK FUSE HLDR
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 17AWG RED / Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire
Lowest to $0.2511
Curtis Industries
CONN TERM BLK COVER BLACK 18POS / Connector Cover For GB and GFT Series
Need more? Email Us
WAGO Corporation
PUSH-BUTTON / Connector Push-Button For Terminal Blocks
Lowest to $0.2169
TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Phoenix Contact
CONN TERM BLK CABLE HSG GN 12POS
Need more? Email Us
TE Connectivity
CONN FERRULE 26AWG BROWN / Brown Wire Ferrule Connector 26 AWG (0.14mm²) Single Wire
Lowest to $0.1243

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess