EN
  • EN
  • DE

MIC2214-PMYML-TR

Part No MIC2214-PMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076053-MIC2214-PMYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2214-PMYML-TR CAD Model

Description

Microchip Technology's MIC2214-PMYML-TR Power Management IC

The MIC2214-PMYML-TR is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Microchip Technology. This advanced component is designed to cater to the demanding power requirements of modern portable electronic devices, offering an efficient and compact solution for power regulation.

At the heart of the MIC2214-PMYML-TR lies a dual 300mA Low-Dropout Regulator (LDO) that provides stable and reliable power to sensitive electronic circuits. The LDOs are optimized for low-noise operations, making them an ideal choice for powering noise-sensitive applications such as RF circuits, audio interfaces, and analog sensors. With a low quiescent current, these regulators help in prolonging battery life in portable applications by minimizing power consumption when the device is in standby mode.

The PMIC comes in a compact 10-pin 2x2mm MLF® package, which is perfect for space-constrained applications. Its small form factor does not compromise its performance or functionality, providing designers with a versatile power management solution that can be easily integrated into their designs.

Key features of the MIC2214-PMYML-TR include:

  • Dual 300mA LDOs with independent enable pins
  • High PSRR (Power Supply Rejection Ratio) ensuring clean output voltage
  • Low dropout voltage for efficient operation
  • Low quiescent current for enhanced battery life
  • Stable with ceramic output capacitors for improved reliability
  • Thermal shutdown and current limit protection for safety and durability
  • Wide operating voltage range to accommodate various applications
  • Lead-free and RoHS compliant, adhering to environmental standards

The MIC2214-PMYML-TR is not only a testament to Microchip Technology's commitment to quality and innovation but also to its dedication to creating environmentally friendly products. This PMIC is suitable for a wide range of applications, including but not limited to mobile phones, personal digital assistants (PDAs), wireless peripherals, and portable media players.

Whether you are a professional electronics designer or a hobbyist looking to build a robust power management system for your project, the MIC2214-PMYML-TR from Microchip Technology offers a reliable and efficient solution that is sure to meet your needs.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess