EN
  • EN
  • DE

MC10H104FNG

Part No MC10H104FNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.75ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Dimension 20-LCC (J-Lead)
Win Source Part Number 074428-MC10H104FNG
Ultra Librarian 3D Model Ultra Librarian MC10H104FNG CAD Model

Description

ON Semiconductor MC10H104FNG: A Versatile Quad 2-Input AND Gate

The MC10H104FNG is a high-performance integrated circuit from ON Semiconductor, designed to offer reliable logic gating functions in a variety of digital applications. As a member of the 10H series, this device is a quad 2-input AND gate, meaning it contains four independent AND gates in a single package, each with two inputs. This component is tailored for use in systems that require fast and efficient logic operations.

Constructed with advanced silicon-gate MOS technology, the MC10H104FNG provides a combination of high speed and low power consumption, making it an ideal choice for high-frequency operations and power-sensitive applications. The device operates over a wide voltage range, accommodating various levels of signal requirements, and is compatible with MECL 10H and MECL 10K logic families, ensuring seamless integration into existing designs.

The MC10H104FNG comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which not only allows for a compact footprint on printed circuit boards but also provides excellent thermal performance and reliability. The package is surface-mountable, facilitating automated assembly processes and contributing to a reduction in overall manufacturing costs.

In terms of electrical characteristics, the MC10H104FNG boasts a typical propagation delay time of 1.0 ns, providing swift response times crucial for high-speed digital circuits. The device also features a typical power dissipation of 775 mW, ensuring efficient operation without excessive heat generation.

Applications for the MC10H104FNG are diverse and include, but are not limited to, high-speed logic gating, signal processing, communication systems, and instrumentation. Its robust design and compatibility with other logic families make it a versatile choice for engineers and designers looking to implement reliable logic functions in their electronic designs.

Overall, the ON Semiconductor MC10H104FNG is a testament to the company's commitment to delivering high-quality, performance-driven components. It stands as a solid choice for anyone in need of a dependable quad 2-input AND gate for their digital applications.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4241 $57.8169
22+ $5.2714 $115.9708
34+ $5.1063 $173.6142
47+ $4.9422 $232.2834
61+ $4.7771 $291.4031
81+ $4.2827 $346.8987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess