EN
  • EN
  • DE

74HCT27N,652

Part No 74HCT27N,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 21ns @ 4.5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 765499-74HCT27N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT27N,652 CAD Model

Description

Product Overview: 74HCT27N,652 Triple 3-input NOR Gate

The 74HCT27N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to operate at the same level of performance as the equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This integrated circuit is a triple 3-input NOR gate, which means it contains three independent NOR gates, each with three inputs, within a single package. This product is particularly suitable for implementing logic functions that require the combination of multiple signals.

Key Features

  • Logic Type: Triple 3-input NOR Gate
  • Package Type: DIP-14 (Dual In-line Package with 14 pins)
  • Supply Voltage Range: 4.5 V to 5.5 V
  • High-Speed Performance: Typical propagation delay of 8ns at Vcc = 5V
  • Low Power Consumption: 20 µA max ICC at 25°C
  • Output Capability: Standard outputs capable of driving 10 LSTTL loads
  • Temperature Operating Range: -40°C to +125°C
  • Pin and Function Compatible with: 74LS27

Applications

The 74HCT27N,652 is versatile and can be used in a wide range of applications, including:

  • Logic circuits and combinational functions
  • Control systems
  • Embedded systems
  • Signal processing
  • Computer engineering

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HCT27N,652 is manufactured under strict quality control standards and is subjected to rigorous testing to ensure it meets the high-quality standards expected from NXP products.

Environmental Compliance

The 74HCT27N,652 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designers who are looking to reduce the environmental impact of their products.

Whether you are designing complex logic circuits or need reliable signal processing, the 74HCT27N,652 offers a combination of performance, power efficiency, and environmental compliance, making it an excellent choice for your electronic projects.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess