Products specifications Report Issue?

Connector Usage Backplane
Connector Type Receptacle, Female Blade Sockets
Connector Style VITA 41, Left End
Number of Positions 144
Number of Positions Loaded All
Pitch 0.071" (1.80mm)
Number of Rows 9
Number of Columns 16
Mounting Type Through Hole
Termination Press-Fit
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Color Black
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612863-1410141-1
Ultra Librarian 3D Model Ultra Librarian 1410141-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN HEADER HD 180POS PCB
Need more? Email Us
ECAD model for 532436-6
TE Connectivity
CONN HEADER HD 150POS PCB
Need more? Email Us
ECAD model for 1-532430-4
TE Connectivity
CONN PLUG MULTIGIG 112P EDGE MNT
Need more? Email Us
ECAD model for 1410326-3
TE Connectivity
CONN HEADER FUTUREBUS 48POS PCB
Need more? Email Us
ECAD model for 5536536-2
TE Connectivity
CONN RCPT FUTUREBUS 240P EDGE MT
Need more? Email Us
ECAD model for 223008-8
TE Connectivity
CONN HEADER HD 120POS PCB
Need more? Email Us
ECAD model for 1934273-1
TE Connectivity
CONN RCPT MULTI-BEAM 33P EDGE MT
Need more? Email Us
ECAD model for 6450880-1
TE Connectivity
CONN RCPT IMPACT 60POS
Need more? Email Us
ECAD model for 2057405-1
TE Connectivity
CONN RCPT HD 120POS PCB
Need more? Email Us
ECAD model for 1-5532903-2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention