Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 125A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S4240
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282283-S4240F
Ultra Librarian 3D Model Ultra Librarian S4240F CAD Model

Description

The S4240F is a cutting-edge product from Microchip Technology, renowned for its high-performance and reliability in the semiconductor industry. This product is designed to cater to the needs of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Integration: The S4240F incorporates multiple functionalities into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board.
  • Energy Efficiency: Designed with power conservation in mind, the S4240F features energy-saving modes that significantly reduce power consumption during idle or low-activity periods.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the S4240F offers exceptional performance and speed, making it suitable for demanding applications.
  • Robust Security: Security is a paramount concern in today's connected world, and the S4240F includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the S4240F allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The S4240F is backed by rigorous testing and validation to meet industry standards. Customers can also rely on Microchip's global support network for assistance with integration, troubleshooting, and other technical inquiries.

Conclusion

The S4240F from Microchip Technology is an exemplary product that combines efficiency, integration, and security. It is a testament to Microchip's dedication to innovation and its ability to meet the evolving needs of the electronics industry. Whether for automotive, industrial, consumer, communication, or medical applications, the S4240F is engineered to deliver reliable and superior performance.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention