Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Color Amber
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 500mcd
Lens Style Round with Flat Top
Lens Size 3.20mm Dia
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 60mA
Viewing Angle 120°
Mounting Type Through Hole
Wavelength - Dominant 588nm
Wavelength - Peak 591nm
Package / Case 4-DIP (0.200", 5.08mm)
Supplier Device Package Chip LED
Dimension 6.00mm L x 5.00mm W
Height (Max) 2.65mm
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 50
Win Source Part Number 1060863-GM5ZV03200Z
Ultra Librarian 3D Model Ultra Librarian GM5ZV03200Z CAD Model

Description

The Sharp Microelectronics Amber LED Indication - Discrete is a high-quality electronic component that is perfect for use in various optoelectronics applications.

  • Viewing Angle: 120 degrees
  • Millicandela Rating: 500mcd
  • Voltage-Forward: 2.2V
  • Current Test: 60mA
  • Wavelength-Dominant: 588nm
  • Wavelength-Peak: 591nm
  • Mounting Type: Through-Hole
  • Package: 4-DIP
  • Lens Style: Round with a Flat Top

You May Also Be Interested in

LITE-ON Technology
LED GRN/RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-298WJ
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263
LITE-ON Technology
LED RED DIFFUSED 3MM T/H
Need more? Email Us
ECAD model for LTL-2221AT
Broadcom Limited
Surface Mount Chip LEDs | LED ORANGE CLEAR CHIP SMD R/A
Lowest to $0.1895
ECAD model for HSMD-C110
LITE-ON Technology
LED TOP RED INGAN BLUE 4PLCC
Need more? Email Us
ECAD model for LTST-E682KETBWT-PA
LITE-ON Technology
LED RED CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930KDKT
LITE-ON Technology
LED GREEN CLEAR T-1 T/H
Need more? Email Us
ECAD model for LTL-4236
Everlight Electronics Co Ltd
5.0mm Round Type LED Lamps | LED RED DIFFUSED 5MM ROUND T/H
Lowest to $0.0344
ECAD model for 333-2SURD/S530-A3
LITE-ON Technology
LED AMBER RADIAL T/H
Need more? Email Us
ECAD model for LTL1CHFL4D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention