Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Series HFW
Package Bulk
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 115VAC, 28VDC - Max
Coil Current 75 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 6.4 VDC
Must Release Voltage 0.7 VDC
Operate Time 4 ms
Release Time 4 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 160 Ohms
Base Product Number 1617033
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Other Names 2266-2-1617033-6,HFW1230G03M
Standard Package 10
Win Source Part Number 1060079-2-1617033-6
Ultra Librarian 3D Model Ultra Librarian 2-1617033-6 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine HFW1230G03M is a DPDT (2 Form C) signal relay that is designed for use in general purpose applications.

  • Relay Type: DPDT (2 Form C)
  • Application: general purpose
  • Coil Voltage: 12VDC
  • Coil Resistance: 160 Ohms
  • Contact Rating: 2A
  • Switching Voltage: up to 115VAC and 28VDC
  • Construction: hermetically sealed
  • Temperature Range: -65°C to 125°C
  • RoHS Compliance: non-compliant
  • Package: bulk package of 10

You May Also Be Interested in

Omron
RELAY GENERAL PURPOSE DPDT 2A 5V / Signal Relay 5VDC 2A DPDT(20.5x10.1x11.5)mm THT
Lowest to $1.0163
ECAD model for G5V-2-DC5
Littelfuse Inc.
RELAY REED DPST 500MA 5V /
Lowest to $32.5970
ECAD model for HE722A0500
TE Connectivity
JMGAPDD-5P = M39016/19-025P / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
ECAD model for 1-1617148-6
TE Connectivity
General Purpose Power PCB Relay SPST-NO 16A 5VDC 62Ohm Through Hole
Need more? Email Us
ECAD model for 4-1393240-0
Omron
Lowest to $0.6704
ECAD model for G5V-1-DC12V
Omron
RELAY GENERAL PURPOSE DPDT 2A 3V
Need more? Email Us
ECAD model for G5V-2-DC3
Omron
Need more? Email Us
ECAD model for G6A-234P-ST60-12V
Omron
Need more? Email Us
ECAD model for G2K-182P-US-24VDC
Omron
Need more? Email Us
ECAD model for G6H-2-U-12VDC

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention