EN
  • EN
  • DE

233230-E

Part No 233230-E
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Connector Type Header, Male Blades
Number of Positions 11
Pitch 0.300" (7.62mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Flange
Ultra Librarian 3D Model Ultra Librarian 233230-E CAD Model

Description

CONN HDR 11POS 7.62MM R/A SLDR

You May Also Be Interested in

TE Connectivity
ACCY MOUNTING BRACKET 2POS
Need more? Email Us
Anderson Power Products, Inc.
V0-SBE80 HANDLE-RED
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #2 CABLE (1S0602P2)
Need more? Email Us
Anderson Power Products, Inc.
1 X 2 WIRE STAPLE
Lowest to $0.5645
TE Connectivity
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP SB50 6-12AWG
Need more? Email Us
Anderson Power Products, Inc.
BSHG 1/0 TO #10
Need more? Email Us
Anderson Power Products, Inc.
V0-SBE80 CLAMP-RED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess