Products specifications

Category Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Mfr TE Connectivity
Series EBS, Corcom
Package Bulk
Product Status Last Time Buy
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Current Rating - Appliance Inlet 3A
Voltage Rating - Appliance Inlet 120/250VAC
Number of Positions 3
Filter Type Filtered (EMI, RFI) - Commercial
Current Rating - Filter 3A
Accomodates a Fuse No
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.068" (0.79mm ~ 1.73mm)
Approval Agency CSA, UL, VDE
Base Product Number 3E
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 854068-3EBS1
Ultra Librarian 3D Model Ultra Librarian 3EBS1 CAD Model

Description

The 854068-3EBS1 is a power entry module (PEM) from TE Connectivity's EBS series.

  • Series: EBS
  • Type: Receptacle with Male Blades
  • Positions: 3
  • Connector Type: IEC 320-C14
  • Termination: Quick Connect
  • Termination Size: 0.250" (6.3mm)
  • Mounting: Panel Mount, Snap-In
  • Panel Thickness: 0.031" to 0.068" (0.79mm to 1.73mm)
  • Filtering: Filtered (EMI, RFI) Commercial
  • Current Rating: 3A
  • Voltage Rating: 120/250VAC
  • Approvals: CSA, UL, VDE
  • Product Status: Last Time Buy
  • Standard Package: 40 pieces
  • REACH Affected: Yes
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR
Need more? Email Us
ECAD model for 6100.4120
TE Connectivity
PWR ENT RCPT NEMA5-15 PANEL IDC
Need more? Email Us
ECAD model for 208979-2
TE Connectivity
PWR ENT RCPT IEC320-C14 PANEL QC
Need more? Email Us
ECAD model for 3EBS1
Bulgin
CLIP RETAINER FOR POWER PLUG
Lowest to $7.6508
ECAD model for KT0006
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
ECAD model for 5220.0243.3
Bulgin
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for PF0030/28
Bulgin
PVC INSULATION BOOT
Need more? Email Us
ECAD model for 14064
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Lowest to $20.2729
ECAD model for DC12.4102.101
Phoenix Contact
EV-T2SF-EM
Need more? Email Us
ECAD model for 1627637

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention