Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Manufacturer TE Connectivity Raychem Cable Protection
Packaging Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.046" (1.17mm)
Inner Diameter - Recovered 0.023" (0.58mm)
Recovered Wall Thickness 0.016" (0.41mm)
Material Polyolefin (PO), Irradiated
Features Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Color Red
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 95°C
Base Product Number 5052
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 484-5052854008,-1162-5052854008
Standard Package 600
Win Source Part Number 1334643-5052854008
Ultra Librarian 3D Model Ultra Librarian 5052854008 CAD Model

Description

The TE Connectivity Raychem Cable Protection 5052854008 is a heat shrink tubing that comes in a spool packaging.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Packaging: Spool
  • Features: Abrasion and cut resistance, flame retardancy, fluid resistance, solvent resistance, and strain resistance.
  • Material: Polyolefin (PO), irradiated
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter (Supplied): 0.046 inches (1.17mm)
  • Inner Diameter (Recovered): 0.023 inches (0.58mm)
  • Recovered Wall Thickness: 0.016 inches (0.41mm)

You May Also Be Interested in

TE Connectivity
Heat Shrink Tubing and Sleeves RNF-100-1/8-YO-STK
Need more? Email Us
ECAD model for NB19382001
TE Connectivity
HEATSHRINK 2" ORANGE / Heat Shrink Tubing, Flexible 2.000" (50.80mm) 2 to 1 Orange
Need more? Email Us
ECAD model for RNF-100-2-OR-SP
TE Connectivity
Heat Shrink Tubing and Sleeves RNF-100-3/16-BN-STK
Need more? Email Us
ECAD model for NB19402001
TE Connectivity
X2-1.5-0-SP-SM 1=1M / Heat Shrink Tubing, Flexible 0.083" (2.11mm) 2 to 1 Black 3.28' (1.00m)
Need more? Email Us
ECAD model for X2-1.5-0-SP-SM
TE Connectivity
HEATSHRINK BOOT R/A SZ32 BLACK / Heat Shrink Boot - 90° Black 32
Need more? Email Us
ECAD model for 222K132-25-0
TE Connectivity
HEATSHRINK BOOT BREAKOUT 2:1 BLK / Heat Shrink Boot, Transition - Breakout, 2:1 Black
Lowest to $162.2826
ECAD model for D14-30FR
TE Connectivity
Tubing, Heat-Shrink, -55 to +135 C, Polyolefin, Black, 10.3 Mpa, 20 MV/m, VW-1
Need more? Email Us
ECAD model for VERSAFIT-KIT-6-0
TE Connectivity
HEATSHRINK 1/4" BLACK / Heat Shrink Tubing, Semi Rigid 0.250" (6.35mm) 3 to 1 Black
Need more? Email Us
ECAD model for SCL-1/4-0-STK-CS5279
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Cap Black 31
Need more? Email Us
ECAD model for CN9515-000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention