EN
  • EN
  • DE

7-146492-8

Part No 7-146492-8
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 56
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.817" (20.752mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.400" (10.160mm)
Length - Tail 0.087" (2.210mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 7-146492-8 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100\
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN HDR 24POS 0.039 STACK SMD
Need more? Email Us
Amphenol
CONN HDR 6POS 0.1\
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess