Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4562
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4562T-103E/MSDKR,MCP4562T-103E/MSTR,MCP4562T-103E/MS-ND,MCP4562T-103E/MSCT
Standard Package 2,500
Win Source Part Number 1078194-MCP4562T-103E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4562T-103E/MS CAD Model

Description

Microchip Technology MCP4562T-103E/MS Digital Potentiometer

The MCP4562T-103E/MS is a state-of-the-art digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and versatile device offers a reliable solution for adjusting and controlling resistance values in a wide array of electronic applications, ranging from calibration and tuning circuits to setting operational parameters in consumer electronics.

At the heart of the MCP4562T-103E/MS is a 10kΩ resistance value, which can be digitally controlled through an I²C compatible interface. This allows for easy integration with microcontrollers and other digital systems to achieve precise adjustments in resistance. The device features 256 wiper positions, providing ample granularity for fine-tuning resistance values to meet specific requirements.

This digital potentiometer comes in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes, making it an excellent choice for dense PCB layouts. The package is designed to meet the rigorous demands of modern electronics, ensuring reliable performance in a variety of operating conditions.

Key features of the MCP4562T-103E/MS include:

  • Single potentiometer configuration with a 10kΩ maximum resistance
  • Non-volatile memory (EEPROM) to store the wiper position for subsequent power-ups
  • 256 resistive taps for precise wiper positioning
  • I²C serial interface for easy communication with most microcontrollers
  • Wide operating voltage range of 2.7V to 5.5V
  • Extended temperature range of -40°C to +125°C, suitable for industrial applications
  • Low power consumption, ideal for battery-operated devices

The MCP4562T-103E/MS digital potentiometer is an excellent choice for designers looking for a reliable and accurate variable resistance solution. Its digital interface, non-volatile memory, and wide operating range make it a versatile component for applications such as audio control, sensor calibration, and impedance matching. Microchip's commitment to quality ensures that the MCP4562T-103E/MS delivers consistent performance, making it a trusted option for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 256-Position I2C Compatible Digital Potentiometer
Need more? Email Us
ECAD model for AD5243BRM100-RL7
Renesas Electronics America
Single Digitally-Controlled (XDCP) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9110TV14
Renesas Electronics America
Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
ECAD model for X9269US24IZ-2.7
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY | IC DGT POT 100KOHM 256TAP 14QFN
Lowest to $8.8576
ECAD model for TPL0102-100RUCR
Microchip Technology
IC DGTL POT 10KOHM 257TAP 8MSOP / Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Lowest to $1.9919
ECAD model for MCP4562T-103E/MS
Renesas Electronics America
Digitally Controlled Pot (XDCP) | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
ECAD model for X9C503PIZ
Microchip Technology
IC DGT POT 100KOHM 129TP 20TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Need more? Email Us
ECAD model for MCP4341-104E/ST
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC
Need more? Email Us
ECAD model for X9420WS16-2.7
Renesas Electronics America
Quad Digitally Controlled Potentiometer XDCP | IC DGT POT 10KOHM 256TAP 20TSSOP
Lowest to $5.2559
ECAD model for ISL22343WFV20Z

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9919 $51.7894
62+ $1.6344 $101.3328
95+ $1.5833 $150.4135
131+ $1.5322 $200.7182
169+ $1.4812 $250.3228
226+ $1.3279 $300.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,088 pieces
MOQ: 26 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention