EN
  • EN
  • DE

746610-4

Part No 746610-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN DIP HDR IDC 20POS VERT / 20 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Board In, Direct Wire to Board
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Type Ribbon Cable, DIP Header
Number of Positions 20
Cable Pitch 0.050" (1.27mm)
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Through Hole
Cable Termination IDC
Wire Gauge 26-28 AWG, Stranded; 26-30 AWG Solid
Features Feed Through
Contact Finish Tin-Lead
Contact Finish Thickness 100.0µin (2.54µm)
Color Black
Number of Positions Loaded All
Base Product Number 746610
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number ADM20T,-746610-4-SI,AMD20T-ND,746610-4-ND,AMD20T,7466104
Standard Package 50
Win Source Part Number 1334098-746610-4
Ultra Librarian 3D Model Ultra Librarian 746610-4 CAD Model

Description

The TE Connectivity AMP Connectors 1334098-746610-4 is a 20-position ribbon cable, DIP header board in, direct wire to board rectangular connector.

  • Positions: 20
  • Type: Ribbon Cable, DIP Header Board In, Direct Wire to Board
  • Color: Black
  • Feature: Feed Through
  • Loaded: All Positions
  • Number of Rows: 2
  • Row Spacing: 0.100" (2.54mm)
  • Contact Finish: Tin-Lead
  • Contact Finish Thickness: 100.0µin (2.54µm)
  • Wire Gauge: 26-28 AWG, Stranded; 26-30 AWG Solid
  • Termination: Insulation Displacement Connection (IDC)
  • Packaging: Tube
  • Standard Package: 50
  • Mounting: Through Hole
  • Cable Pitch: 0.050" (1.27mm)
  • Board-Side Pitch: 0.100" (2.54mm)
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4040
  • ROHS3 Compliant: Yes

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4151 $57.9624
59+ $1.9817 $116.9203
91+ $1.9198 $174.7018
125+ $1.8579 $232.2375
161+ $1.7959 $289.1399
216+ $1.6101 $347.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess