EN
  • EN
  • DE

822114-4

Part No 822114-4
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PQFP 160POS TIN-LEAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Status Obsolete
Type QFP
Number of Positions or Pins (Grid) 160 (4 x 40)
Pitch - Mating 0.050" (1.27mm)
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 200.0μin (5.08μm)
Contact Material - Mating Phosphor Bronze
Mounting Style Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.050" (1.27mm)
Contact Finish - Post Tin-Lead
Contact Finish Thickness - Post 200.0μin (5.08μm)
Contact Material - Post Phosphor Bronze
Dielectric Material Liquid Crystal Polymer (LCP)
Termination Post Length 0.135" (3.43mm)
Material Flammability Rating UL94 V-0
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 721909-822114-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 822114-4 CAD Model

Description

The TE Connectivity AMP Connectors 721909-822114-4 is an obsolete connector that comes in tube packaging. It is a QFP type connector with 160 positions or pins on a 4 x 40 grid. The pitch for mating and post is 0.050" (1.27mm), and the contact finish for mating and post is Tin-Lead. The connector is made of phosphor bronze, and the termination is solder. The connector has a liquid crystal polymer (LCP) dielectric material and is rated UL94 V-0 for material flammability. Supply and demand for this connector are limited, and each manufacturer pack contains 14 connectors.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS TIN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Aries Electronics
CONN IC DIP SOCKET 48POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Preci-Dip
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET 20POS TIN
Need more? Email Us
Preci-Dip
CONN IC DIP SOCKET 8POS GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7378 $63.4756
5+ $26.0412 $130.2060
7+ $25.2274 $176.5918
10+ $24.4137 $244.1370
13+ $23.5999 $306.7987
17+ $21.1586 $359.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess