EN
  • EN
  • DE

CW2008-000

Part No CW2008-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Cable Boots & End Caps 245W042-25/225-0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Molded
Color Black
ELV Compliant
Max Operating Temperature 150 °C
Min Operating Temperature -75 °C
Packaging Bulk
RoHS Compliant
Win Source Part Number 1133756-CW2008-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CW2008-000 CAD Model

Description

The CW2008-000 is a heat shrink tubing product manufactured by TE Connectivity. Heat shrink tubing is a type of plastic tubing that shrinks in diameter when heated. It's commonly used to insulate wires, provide abrasion resistance and environmental protection for electrical connections, and bundle wires together.

Applications

  • Electrical insulation
  • Wire bundling and management
  • Cable strain relief
  • Environmental protection (sealing against moisture and dust)
  • Color coding of wires
  • Repair and splicing of cables

Features

  • Flexible and conformable
  • Durable and abrasion-resistant
  • Flame retardant
  • Excellent electrical insulation properties
  • Shrink ratio of 2:1 or higher (shrinks to half its original diameter or less)
  • Available in various colors and sizes

Benefits

  • Provides reliable electrical insulation
  • Protects wires and cables from damage
  • Organizes and manages wires effectively
  • Improves the appearance of wiring harnesses
  • Easy to install with a heat gun

Technical Specifications

While specific details should be verified with the official TE Connectivity datasheet for the CW2008-000, heat shrink tubing typically exhibits these characteristics:

  • Material: Typically made from Polyolefin, PVC, or Fluoropolymers (each offering different properties).
  • Diameter (Before Shrinkage): The inner diameter of the tubing before heat is applied.
  • Diameter (After Shrinkage): The inner diameter of the tubing after it has been fully shrunk.
  • Wall Thickness (After Shrinkage): The thickness of the tubing wall after shrinkage.
  • Shrink Ratio: The ratio of the original diameter to the shrunk diameter (e.g., 2:1, 3:1).
  • Operating Temperature Range: The range of temperatures the tubing can withstand.
  • Voltage Rating: The maximum voltage the tubing can safely insulate.
  • Tensile Strength: A measure of the tubing's resistance to tearing.
  • Flame Retardancy: Indicates whether the tubing is self-extinguishing when exposed to flame.

The CW2008-000 is likely a general-purpose heat shrink tubing suitable for a variety of applications. Always refer to the official TE Connectivity datasheet for precise specifications, including material type, shrink ratio, and operating temperature range, to ensure it meets the requirements of the intended application. Heat shrink tubing is a versatile and essential component for electrical and electronic projects.

You May Also Be Interested in

Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess