Products specifications

Win Source Part Number 1166861-IM035VDC
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IM035VDC CAD Model

Description

The IM035VDC is a custom part manufactured by TE Connectivity. It is likely a relay or contactor, commonly used in various industrial and automotive applications, based on similar TE Connectivity products. Relays are electromechanical switches used to control a larger current flow with a smaller electrical signal.

Applications

  • Automotive systems: Power distribution, lighting control, and motor control.
  • Industrial control systems: Motor starters, process control equipment, and safety circuits.
  • Power supplies: Switching circuits and voltage regulation.
  • HVAC systems: Controlling compressors, fans, and heating elements.
  • Renewable energy systems: Solar inverters and wind turbine control.

Features

  • Compact Design: Space-saving design for easy integration.
  • High switching capacity: Ability to handle substantial current loads.
  • Durable construction: Robust materials for long-term reliability.
  • Multiple contact configurations: Available in various contact arrangements (e.g., SPDT, DPDT).
  • Coil voltage options: Accommodates different control voltage requirements.
  • Quick connect terminals: Simplifies wiring and installation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Reliable switching: Ensures consistent and dependable circuit control.
  • Isolation: Provides electrical isolation between control and load circuits.
  • Remote control: Allows for remote activation and deactivation of devices.
  • Overload protection: Can be used to protect circuits from overcurrent conditions.
  • Automation: Enables automated control of industrial processes and equipment.

Additional Details (Based on Similar TE Connectivity Relays)

Coil Voltage: 35VDC (Based on part number)

Contact Material: Silver alloy or similar, providing good conductivity and arc resistance.

Insulation Resistance: High insulation resistance to prevent current leakage.

Operating Temperature Range: Typically -40°C to +85°C.

Since it is a custom part, detailed specifications require access to proprietary TE Connectivity documentation, which is not publicly available.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HD74159P
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for F4014BDM
Mingtek
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for HN2011VG
Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52ATDB
Siemens
Need more? Email Us
ECAD model for HDSP2114S-24
Hitachi, Ltd
32-BIT Flash 10 Mhz Microcontroller PQFP112
Need more? Email Us
ECAD model for HD64F2199RF
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8DIP / Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP
Lowest to $189.4738
ECAD model for HCPL-5530
ON Semiconductor
POWER MOSFET, N-CHANNEL, SUPERFE / N-Channel 650 V 12A (Tj) 31W (Tc) Through Hole TO-220F-3
Need more? Email Us
ECAD model for FCPF250N65S3R0L-F154
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for HR101133U050EE2A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention