Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr TE Connectivity Potter & Brumfield Relays
Series RT, SCHRACK
Package Bulk
Product Status Obsolete
Type Socket
Number of Positions 5
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products RT Series, SCHRACK
Base Product Number RT78
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 2-1419108-1,PB524
Standard Package 10
Win Source Part Number 1111422-RT78624
Ultra Librarian 3D Model Ultra Librarian RT78624 CAD Model

Description

The RT78624 is a 5-position screw terminal socket from the RT series of SCHRACK relays.

  • Series: RT
  • Positions: 5
  • Packaging: bulk
  • Mounting Type: DIN rail
  • MSL Level: not applicable
  • REACH: unaffected
  • HTSUS: 8536.69.8000
  • Manufacturer: TE Connectivity Potter & Brumfield Relays
  • Also Known As: PB524 and 2-1419108-1

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 22 POS CHASSIS MT
Need more? Email Us
ECAD model for 27E462
Amphenol PCD
EXTENDED HEIGHT 2 POLE/10 AMP
Need more? Email Us
ECAD model for RSL116063
Phoenix Contact
RIF-2-BPT/4X21
Need more? Email Us
ECAD model for 2900934
Panasonic
RELAY SOCKET 6 POS THROUGH HOLE
Need more? Email Us
ECAD model for DK1A-PSL2
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
ECAD model for 27E220
Altech corporation
LED MODULE FOR DIN RAIL SOCKET A
Need more? Email Us
ECAD model for 56.5669.GR
Omron
RELAY SOCKET DIN RAIL G3S4 G6B-4
Need more? Email Us
ECAD model for P6BF-4BND DC24
Schneider Electric
HARMONY, SOCKET, FOR RPM4 POWER
Need more? Email Us
ECAD model for RPZF4
Phoenix Contact
RIF-0-BPT/21
Need more? Email Us
ECAD model for 2900958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention