EN
  • EN
  • DE

RXEF075-2

Part No RXEF075-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description PolySwitch Resettable Devices
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Current Rating (Max) 40(A)
Packaging Tape and Reel
Operating Temperature Max Deg. C 85C
Voltage Rating Max 72V
Agency Approvals CSA/TUV/UL
Hold Current 0.75(A)
Trip Current 1.5(A)
Initial Resistance (Min) 0.25(Ohm)
Initial Resistance (Max) 0.4(Ohm)
Post Trip Resistance (Max) 0.6(Ohm)
Power Dissipation (Typ) 0.92(NOM) W
Trip Time (Max) [email protected](s)
DELETED Compliant
Power Dissipation 0.92(W)
Win Source Part Number 046512-RXEF075-2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian RXEF075-2 CAD Model

Description

The TE Connectivity 046512-RXEF075-2 is a high-quality circuit protection device that is designed to protect electronic components from overcurrent.

  • Maximum Current Rating: 40A
  • Maximum Voltage Rating: 72V
  • Operating Temperature Range: up to 85C
  • Power Dissipation: 0.92W
  • Hold Current: 0.75A
  • Agency Approvals: CSA/TUV/UL
  • Trip Current: 1.5A
  • Initial Resistance: 0.25 Ohm
  • Post-Trip Resistance: 0.6 Ohm
  • Trip Time: [email protected](s)
  • Initial Resistance: 0.4 Ohm
  • Packaging: Tape and Reel
  • Pieces per Package: 3,000

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 9A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 80MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 400MA RADIAL
Lowest to $0.8959
Bel Fuse Inc.
PTC RESET FUSE 30V 1.85A RADIAL
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 16V 36MA 0603
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 420V 21MA RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1709 $58.1060
825+ $0.1402 $115.6650
1,280+ $0.1358 $173.8240
1,760+ $0.1314 $231.2640
2,275+ $0.1271 $289.1525
3,045+ $0.1139 $346.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess