EN
  • EN
  • DE

T73S5D15-05

Part No T73S5D15-05
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Relay Power Over 2A / RELAY GEN PURPOSE SPDT 10A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 89mA
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 10A
Switching Voltage 120VAC, 28VDC - Max
Turn On Voltage (Max) 3.25 VDC
Turn Off Voltage (Min) 0.25 VDC
Operate Time 10ms
Release Time 5ms
Features Insulation - Class F, Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 450 mW
Coil Resistance 55.5 Ohms
Temperature Range - Operating -30°C to 80°C
Win Source Part Number 047691-T73S5D15-05
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name T73
Introduction Date June 02, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian T73S5D15-05 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays is a high-quality electronic component that is widely used in various electronic circuits.

  • Win Source Part Number: 047691-T73S5D15-05
  • Category: Relays
  • Supply and Demand Status: Limited.
  • Insulation: Class F
  • Sealed: Fully
  • Contact Form: SPDT (1 Form C)
  • Mounting: Through-Hole
  • Coil Resistance: 55.5 Ohms
  • Coil Current: 89mA
  • Coil Voltage: 5VDC
  • Contact Rating: 10A
  • Switching Voltage: 120VAC, 28VDC - Max
  • Turn-On Voltage (Max): 3.25 VDC
  • Turn-Off Voltage (Min): 0.25 VDC
  • Release Time: 5ms
  • Coil Power: 450 mW
  • Description: This relay is a great choice for those who are looking for a high-quality electronic component that can deliver exceptional results.

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE SPST 30A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $3.7836
Panasonic
RELAY GEN PURPOSE SPST 5A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $1.6271
Omron
RELAY GEN PURPOSE DPST 8A 24V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess