Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Mounting Style Chassis Mount
Coil Voltage 240VAC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30A
Switching Voltage 277VAC - Nom
Coil Current 16.7mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 192 VAC
Must Release Voltage 24 VAC
Operate Time 15ms
Release Time 15ms
Temperature Range - Operating -55°C ~ 65°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 3.8 kOhms
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 1263533-T92P7A22-240
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T92P7A22-240 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays is a general-purpose relay with a DPST-NO (2 Form A) contact form.

  • Contact Form: DPST-NO (2 Form A)
  • Termination Style: quick connect 0.250” (6.3mm)
  • Mounting Style: chassis mount
  • Contact Material: silver cadmium oxide (AgCdO)
  • Coil Resistance: 3.8 kOhms
  • Coil Voltage: 240VAC
  • Coil Current: 16.7mA
  • Contact Rating: 30A
  • Switching Voltage: 277VAC - Nom
  • Operate Time: 15ms
  • Release Time: 15ms
  • Temperature Range: -55°C to 65°C
  • Packaging: bulk
  • Pack Quantity: 30

You May Also Be Interested in

Panasonic
SLIM TYPE POWER RELAYS | RELAY GEN PURPOSE SPST 16A 24V
Need more? Email Us
ECAD model for JR1AF-DC24V
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
Need more? Email Us
ECAD model for 1128311001
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $19.2203
ECAD model for ST2-L2-DC48V-F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $9.2779
ECAD model for 7-1393239-3
IDEC
RELAY GEN PURPOSE 4PDT 3A 120V / General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Need more? Email Us
ECAD model for RU42S-C-A110
TE Connectivity
RELAY GEN PURPOSE SPDT 7A 48V
Need more? Email Us
ECAD model for V23148-B0008-A101
American Zettler, Inc.
RELAY GEN PURPOSE SPST 40A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for AZ2100-1A-12DEF
Omron
RELAY SAFETY DPST 4A 110V /
Need more? Email Us
ECAD model for SR101A02
TE Connectivity
Slim PCB Relay SNR | RELAY GEN PURPOSE SPDT 6A 24V
Need more? Email Us
ECAD model for V23092-A1024-A201

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7999 $62.3992
18+ $6.4000 $115.2000
28+ $6.2000 $173.6000
38+ $6.0000 $228.0000
49+ $5.8000 $284.2000
65+ $5.1999 $337.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,346 pieces
MOQ: 8 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention