EN
  • EN
  • DE

S9S12VR48AF0CLC

Part No S9S12VR48AF0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935318165557
Standard Package 1,250
Win Source Part Number 966947-S9S12VR48AF0CLC
Ultra Librarian 3D Model Ultra Librarian S9S12VR48AF0CLC CAD Model

Description

The NXP S9S12VR48AF0CLC is a powerful and versatile 16-bit microcontroller that is part of NXP's HCS12 family, designed to cater to the demanding needs of automotive and industrial control applications. This microcontroller integrates a robust set of features that make it an ideal choice for applications requiring a perfect blend of high-speed processing, reliability, and low power consumption.

Key Features

  • High-Performance 16-bit HCS12 Core: The NXP S9S12VR48AF0CLC is built around the high-performance HCS12 core, running at a frequency that ensures swift processing capabilities for complex tasks.
  • Large Flash Memory: Equipped with 48KB of on-chip flash memory, this microcontroller offers ample space for application code, which is essential for advanced control algorithms and feature-rich applications.
  • Advanced Timer Functions: With its sophisticated timer modules, including PWM channels, the device supports precise control over timing-dependent tasks such as motor control and event counting.
  • Robust I/O Capabilities: The S9S12VR48AF0CLC boasts a variety of input/output options, ensuring flexible interfacing with a wide range of sensors, actuators, and other electronic components.
  • Integrated CAN Interface: The inclusion of a Controller Area Network (CAN) interface facilitates reliable and efficient communication in automotive networks, allowing for real-time data exchange with minimal error rates.
  • Enhanced System Protection: With features such as low-voltage detection, watchdog timer, and clock monitoring, the microcontroller ensures system integrity and reliable operation under varying conditions.

Applications

The NXP S9S12VR48AF0CLC is engineered to meet the stringent requirements of automotive applications, including engine control units, body control modules, and advanced driver-assistance systems. Additionally, its robust feature set makes it equally suited for industrial control systems, robotics, and other embedded systems that require high reliability and performance.

Package and Quality

Encased in a compact LQFP-32 package, the S9S12VR48AF0CLC is designed for space-constrained applications while providing enough pins for necessary peripherals and I/O connections. This product adheres to strict quality standards, ensuring optimal performance and durability for the lifetime of the application.

With its comprehensive set of features and robust design, the NXP S9S12VR48AF0CLC microcontroller stands as a top-tier choice for developers and engineers seeking a reliable and efficient solution for their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess