Products specifications Report Issue?

Categories Uncategorized
Manufacturer Techcode
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839994-TD1501HSADJ
Ultra Librarian 3D Model Ultra Librarian TD1501HSADJ CAD Model

Description

The TD1501HSADJ is an adjustable output voltage step-down switching regulator. It's designed for applications that require efficient power conversion and a configurable output voltage.

Applications:

  • DC-DC Conversion: Converting a higher DC voltage to a lower, regulated DC voltage.
  • Power Supplies: Providing stable power to various electronic circuits.
  • Battery Charging: Regulating voltage and current for battery charging applications.
  • LED Drivers: Driving LEDs with constant current and voltage control.
  • Microcontroller Power: Supplying stable voltage for microcontrollers and other digital logic circuits.

Features:

  • Adjustable Output Voltage: Output voltage can be set using external resistors.
  • High Efficiency: Achieves high efficiency, minimizing power loss.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Internal Current Limit: Prevents damage from overcurrent conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Soft-Start Function: Reduces inrush current during startup.

Benefits:

  • Flexible Output Voltage: Adjustable output voltage allows for easy adaptation to different applications.
  • Efficient Power Conversion: High efficiency minimizes power consumption and heat generation.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability.
  • Simplified Design: Integrated features reduce the number of external components.
  • Improved System Performance: Stable output voltage ensures consistent system performance.

Additional Details:

The TD1501HSADJ uses PWM (Pulse Width Modulation) control to regulate the output voltage. The specific switching frequency influences the efficiency and the size of external components. Detailed specifications, including the operating temperature range and maximum output current, can be found in the datasheet.

You May Also Be Interested in

Lowpower
Lowest to $0.0084
ECAD model for LP4054
Dialog Semiconductor GmbH
Lowest to $1.0969
ECAD model for IW3609-00
Renesas Electronics America
Need more? Email Us
ECAD model for IXC080WJN5Q
ITE
Need more? Email Us
ECAD model for IT8988E CXA
ITE
Need more? Email Us
ECAD model for IT7682M/AY
Integrated Silicon Solution, Inc
Lowest to $4.2062
ECAD model for IS42S16800-7TL
ITE
Need more? Email Us
ECAD model for IT8760E/AXS-L
Dialog Semiconductor GmbH
Lowest to $0.3553
ECAD model for IW1780H-30
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IR26-71C/L261/S63/CT(LM)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention