Products specifications Report Issue?

Win Source Part Number 1107838-NSMD025
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSMD025 CAD Model

Description

The NSMD025 is a Transient Voltage Suppressor (TVS) diode manufactured by TECHFUSE. TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. They provide a fast response time and low clamping voltage to divert excess voltage away from protected circuits.

Applications:

  • Data lines: Protection for data lines in computers, communication equipment, and networking devices.
  • I/O ports: Protection for input/output ports in microcontrollers and other electronic devices.
  • Power supplies: Protection for power supplies against voltage surges and transients.
  • Automotive electronics: Protection for sensitive electronic components in automotive systems.
  • Industrial equipment: Protection for industrial control systems and automation equipment.

Features:

  • Fast response time: Quickly clamps voltage transients to protect sensitive circuits.
  • Low clamping voltage: Minimizes the voltage applied to protected components.
  • High surge capability: Can withstand high surge currents without failure.
  • Small size: Compact package for space-constrained applications.
  • Surface mount design: Facilitates automated assembly and reflow soldering.

Benefits:

  • Enhanced circuit protection: Protects sensitive electronic components from damage.
  • Improved system reliability: Prevents malfunctions caused by voltage transients.
  • Reduced downtime: Minimizes equipment downtime due to ESD or surge events.
  • Simplified design: Reduces the need for other protection components.
  • Cost-effective solution: Provides a cost-effective way to protect electronic circuits.

Additional Details:

The NSMD025 has a specific breakdown voltage, clamping voltage, and surge current rating, which are detailed in the TECHFUSE datasheet. These parameters determine the level of protection provided by the TVS diode. It is essential to select a TVS diode with appropriate specifications for the intended application. Factors to consider include the operating voltage of the protected circuit, the expected surge current, and the desired level of protection. The NSMD025 is designed to meet industry standards for ESD protection and surge immunity. The stand-off voltage (Vs) of the diode is the maximum voltage that can be applied without the diode conducting significantly. The clamping voltage (Vc) is the voltage to which the diode will limit the transient voltage. The peak pulse current (Ipp) is the maximum surge current the diode can withstand. Detailed electrical characteristics and application notes can be found in the manufacturer's datasheet.

You May Also Be Interested in

AMCC
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for NPX5725-BA1C
Microchip Technology
Need more? Email Us
ECAD model for PM3393-FGI
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
Peregrine Semiconductor
RF Switch, SPDT. 9 kHz to 60 GHz, 0.9- 3.5 dB IL, 36- 41 dB Isolation, Flip Chip
Lowest to $106.4451
ECAD model for PE42525A-X
Qorvo US Inc.
RF Switch, SP4T, DC to 16 GHz, 2.4 dB IL, 38 dB Isolation, 21 dBm Pwr Rating, QFN 3x3mm, GaAs, Reflective
Need more? Email Us
ECAD model for RFSW2045
Microchip Technology
IC Sensor 2CH Qtouch 20SSOP
Need more? Email Us
ECAD model for QT220ISSG
Intel
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for NSK70708PE.B2
Orion Fans
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for OEC0028A
Renesas Electronics America
Nch Single Power Mosfet 500V 14A 510Mohm LDPAK(S)-(1)/To-263
Need more? Email Us
ECAD model for RJL5013DPE-00#J3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1,940+ $0.0258 $50.0520
4,720+ $0.0212 $100.0640
7,285+ $0.0206 $150.0710
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 1940 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention