EN
  • EN
  • DE
  • IT

NSMD050

Part No NSMD050
Manufacturer TECHFUSE
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107245-NSMD050
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSMD050 CAD Model

Description

The NSMD050 is a surface mount resettable fuse (PPTC) manufactured by TECHFUSE. It's designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the device heats up and switches to a high-resistance state, limiting the current flow and protecting the circuit. Once the fault is removed and power is cycled, the device cools down and resets to its low-resistance state.

Applications

  • USB port protection
  • HDMI port protection
  • Power supply protection
  • Battery pack protection
  • General electronic circuit protection

Features

  • Hold Current (IHOLD): 0.5 A
  • Trip Current (ITRIP): 1.0 A
  • Maximum Voltage (VMAX): 30 V
  • Package Size: 1206 (3216 Metric)
  • Operating Temperature: -40°C to +85°C
  • Termination: Surface Mount
  • Resettable: Yes
  • RoHS Compliant: Yes

Benefits

  • Overcurrent Protection: Protects circuits from damage due to overcurrent events.
  • Resettable: Automatically resets after the fault is removed, eliminating the need for replacement.
  • Small Size: Compact package allows for easy integration into space-constrained designs.
  • Wide Voltage Range: Suitable for use in a variety of voltage applications.
  • Reliable Performance: Provides consistent and reliable protection.
  • Cost-Effective: Eliminates the need for replacing fuses after each overcurrent event.

Additional Details

The NSMD050 PPTC is constructed using a polymeric positive temperature coefficient material. This material undergoes a significant increase in resistance when its temperature rises above a certain point. The NSMD series from Techfuse is designed to be a reliable and efficient overcurrent protection solution. The device is available in tape and reel packaging for automated assembly. The hold current (Ihold) is the maximum current the device can withstand without tripping, while the trip current (Itrip) is the current at which the device will trip and switch to its high-resistance state.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
KOA Speer
Need more? Email Us
Conexant Systems
Lowest to $14.6893
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Princeton
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
STMicroelectronics
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0278 $50.0400
4,390+ $0.0228 $100.0920
6,790+ $0.0221 $150.0590
9,350+ $0.0214 $200.0900
12,080+ $0.0207 $250.0560
16,130+ $0.0186 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,100 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess