EN
  • EN
  • DE
  • IT

0804MC

Part No 0804MC
Manufacturer Texas Instruments
Catalog Sockets for ICs, Transistors
Description CONN TRANSIST TO-3 8POS GOLD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Texas Instruments
Packaging Bulk
Type Transistor, TO-3
Number of Positions or Pins (Grid) 8 (Oval)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material - Mating Beryllium Copper
Mounting Style Through Hole
Features Closed Frame
Termination Solder
Contact Finish - Post Tin
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Brass
Housing Material Polyester, Glass Filled
Operating Temperature Range -55°C ~ 150°C
Material Flammability Rating UL94 V-0
Contact Resistance 20 mOhm
Win Source Part Number 760013-0804MC
Popularity Medium
Supply and Demand Status Limited
Family Name 0804MC
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 0804MC CAD Model

Description

The Texas Instruments 0804MC is a state-of-the-art integrated circuit designed for high-performance applications. It is a versatile component that caters to a wide range of industries, from automotive to consumer electronics. With its robust design and cutting-edge technology, the 0804MC is engineered to deliver reliability and efficiency.

Key Features

  • High Precision: The 0804MC offers exceptional accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC maintains its performance while minimizing power usage, thereby extending the battery life of portable devices.
  • Durability: Built to withstand harsh environments, the 0804MC operates reliably across a wide temperature range and is resistant to mechanical stress.
  • Easy Integration: This component is designed for easy integration into various circuit designs, thanks to its compatibility with standard interfaces and a compact footprint.

Applications

The versatility of the Texas Instruments 0804MC allows it to be employed in numerous applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Telecommunications

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Interface Type Standard Compatible

Support and Resources

Texas Instruments provides comprehensive support and resources for the 0804MC, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support team for assistance with implementation and troubleshooting.

Note: The actual specifications of Product 0804MC are not provided in this description. For accurate and detailed specifications, please refer to the official Texas Instruments datasheet for Product 0804MC.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET SIP 16POS GOLD / 16 (1 x 16) Pos SIP Socket Gold Through Hole
Need more? Email Us
Omron
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 20POS TIN / 20 (2 x 10) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Lowest to $0.9766
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us
Preci-Dip
540-88-032-17-400 Preci-dip IC & Component Sockets datasheet, inventory, & pricing.
Need more? Email Us
Preci-Dip
CONN TRANSIST TO-5 3POS GOLD / 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Lowest to $1.0136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6755 $75.6755
2+ $62.0928 $124.1856
3+ $60.1524 $180.4572
4+ $58.2120 $232.8480
5+ $56.2716 $281.3580
7+ $50.4504 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess