EN
  • EN
  • DE

74ACT10D

Part No 74ACT10D
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 717291-74ACT10D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT10D CAD Model

Description

The 74ACT10D is a high-speed CMOS device that belongs to the 74 logic series from Texas Instruments. This integrated circuit features three independent 3-input NAND gates in a single package, making it a versatile component for a wide range of digital applications. The device is designed to operate with a 5V power supply, but it can tolerate inputs from 1.5V to 5.5V, allowing it to interface with multiple logic families.

The 74ACT10D is characterized by its fast switching speeds and low power consumption, which make it an ideal choice for high-performance systems. The device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc. Additionally, the 74ACT10D boasts a high drive output current, which is essential for driving capacitive loads and ensuring robust performance in the presence of inductive switching noise.

Key Features:

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • IC Package Type: SOIC
  • Propagation Delay: Approximately 8ns at 5V
  • Output Current: ±24mA
  • Inputs: Tolerant to 5.5V

The 74ACT10D is available in a 14-pin SOIC package, which is suitable for surface mount technology (SMT) and is compatible with a variety of PCB designs. This device is commonly used in applications that require logical gating, such as computing, networking, and industrial systems where space and power efficiency are critical.

With its robust design and reliable performance, the 74ACT10D from Texas Instruments is a go-to component for designers looking to implement NAND logic functions with high-speed and energy efficiency. Its compatibility with other logic families also makes it a flexible choice for complex digital circuit designs.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5230 $53.3050
85+ $1.2497 $106.2245
125+ $1.2106 $151.3250
175+ $1.1716 $205.0300
225+ $1.1325 $254.8125
300+ $1.0154 $304.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess