EN
  • EN
  • DE

MAR-2SM+

Part No MAR-2SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2GHz
P1dB 7dBm
Gain 11dB
Noise Figure 3.7dB
RF Type Cellular, PCN
Voltage - Supply 5V
Current - Supply 25mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 207718-MAR-2SM+
Ultra Librarian 3D Model Ultra Librarian MAR-2SM+ CAD Model

Description

The 207718-MAR-2SM+ is a surface mount RF amplifier designed for cellular and PCN applications.

  • Frequency Range: 0Hz to 2GHz
  • Test Frequency: 1GHz
  • Gain: 11dB
  • Noise Figure: 3.7dB
  • Current Supply: 25mA
  • Voltage Supply: 5V
  • Package: 4-SMD, Gull Wing
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Common Use: widely used in the industry

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4717 $59.0189
36+ $3.2478 $116.9208
56+ $3.1358 $175.6048
80+ $2.9118 $232.9440
104+ $2.7999 $291.1896
129+ $2.6878 $346.7262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,447 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess