EN
  • EN
  • DE

SC2200A-00A00

Part No SC2200A-00A00
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RFPAL MIMO, 698-2700MHZ / RF Amp Dual Power Amp 2.7GHz 1.9V 80-Pin QFN EP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Bulk
Frequency 698MHz ~ 2.7GHz
Gain 10dB
RF Type CDMA, LTE, W-CDMA, WiMAX
Operating Supply Voltage 1.8V
Operating Supply Current 1.3A
Package 80-VFQFN Exposed Pad
Manufacturer Package 80-QFN (11x11)
Win Source Part Number 793948-SC2200A-00A00
Popularity Medium
Supply and Demand Status Limited
Family Name SC2200
Introduction Date March 11, 2016
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SC2200A-00A00 CAD Model

Description

Maxim Integrated SC2200A-00A00: High-Performance Signal Chain Solution

The SC2200A-00A00 from Maxim Integrated stands out as a premier signal chain solution, designed to cater to the demanding needs of high-precision applications. This product is a testament to Maxim's commitment to providing state-of-the-art integrated circuits that deliver both performance and reliability.

Key Features

  • High Integration: The SC2200A-00A00 incorporates a range of features into a single package, reducing the need for multiple discrete components. This integration helps in streamlining the design process and saving valuable board space.
  • Accuracy: Precision is at the core of the SC2200A-00A00, making it ideal for applications that require accurate signal processing. Its design ensures minimal signal distortion and noise, providing a clean and reliable output.
  • Power Efficiency: With power consumption being a critical factor in modern electronic designs, the SC2200A-00A00 is engineered to operate with high efficiency, thereby reducing the thermal footprint and extending the life of the product.
  • Robustness: Maxim Integrated has designed the SC2200A-00A00 to withstand harsh environments and conditions, ensuring consistent performance and durability over a wide temperature range.

Applications

The versatility of the SC2200A-00A00 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Precision instrumentation
  • Medical devices
  • Communication infrastructure
  • High-end audio equipment

Technical Specifications

The technical specifications of the SC2200A-00A00 reflect its advanced capabilities:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Interface Type: (specify interface)

In conclusion, the SC2200A-00A00 from Maxim Integrated is a comprehensive solution for designers looking to implement a robust and precise signal chain in their products. Its combination of integration, accuracy, power efficiency, and robustness makes it an exceptional choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6352 $75.6352
2+ $62.0605 $124.1210
3+ $60.1212 $180.3636
4+ $58.1820 $232.7280
6+ $56.2416 $337.4496
7+ $50.4238 $352.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess