EN
  • EN
  • DE

74LVC04ADR

Part No 74LVC04ADR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 736625-74LVC04ADR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC04ADR CAD Model

Description

Product Overview: Texas Instruments 74LVC04ADR

The Texas Instruments 74LVC04ADR is a high-performance, hex inverter chip that is a part of the 74LVC family. Designed for use in a wide range of electronics applications, this device is characterized by its low-voltage operation and compatibility with TTL levels. The 74LVC04ADR is ideal for use in systems that require logic level translation or inversion, such as computing, networking, and industrial devices.

Key Features

  • Logic Type: The product features six independent inverters, making it versatile for various logic inverting applications.
  • Supply Voltage Range: It operates at a wide supply voltage range of 1.65V to 5.5V, allowing the device to be used in low-voltage applications while maintaining 5V tolerant inputs.
  • High-Speed Operation: With a propagation delay of just 3.7ns at 3.3V, the 74LVC04ADR ensures high-speed operation, which is essential for modern high-speed logic circuits.
  • I/O Capability: The inputs can tolerate voltages up to 5.5V, regardless of the operating voltage, which provides interface flexibility with higher voltage systems.
  • Power Dissipation: The device has a low power dissipation, making it suitable for power-sensitive applications.
  • Operating Temperature: It is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Packaging: The 74LVC04ADR comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets the environmental and safety standards required for electronic devices.

Applications

The versatility of the 74LVC04ADR makes it suitable for a variety of applications including:

  • Logic level translation
  • Signal inversion
  • Oscillator circuits
  • Waveform generation
  • Glitch-free power-up/power-down circuits
  • Support circuits for microprocessors/microcontrollers

With its robust design and high-speed capabilities, the Texas Instruments 74LVC04ADR is a reliable choice for designers looking to incorporate a hex inverter into their digital logic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1856 $50.2688
56+ $1.7934 $100.4304
87+ $1.7373 $151.1451
119+ $1.6813 $200.0747
154+ $1.6252 $250.2808
206+ $1.4571 $300.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess