Products specifications Report Issue?

High Level Output Current -1 mA
Lead Free Contains Lead
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 29 ns
RoHS Non-Compliant
Win Source Part Number 1041161-8302001SA
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8302001SA CAD Model

Description

The 8302001SA is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This product is designed to cater to the needs of modern electronic systems, providing efficient solutions for digital signal processing and control tasks.

Key Features

  • High-Speed Operation: The 8302001SA is engineered for rapid data processing, ensuring swift system performance and responsiveness.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Durability: Texas Instruments' commitment to quality means the 8302001SA is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Integration: The compact design allows for easy integration into various circuit designs, saving space and reducing the need for additional components.

Applications

The versatility of the 8302001SA makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Technical Specifications

The 8302001SA boasts an impressive set of technical specifications that ensure it meets the stringent requirements of modern electronic systems. With a focus on high-speed data handling and reliability, it offers a solution that engineers and designers can trust for their critical applications.

For detailed technical information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their support team. The 8302001SA is available for order through Texas Instruments' distribution network, ensuring easy access to this high-quality component.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2873
ECAD model for SN74LVC74ADTG4
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to $0.2084
ECAD model for SN74LVC1G175DBVT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention