Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274511-TS834-5I
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS834-5I CAD Model

Description

The TS834-5I is a precision micro-power voltage detector designed and manufactured by STMicroelectronics. This component is specifically engineered to provide a reliable solution for systems that require voltage monitoring and power-on reset functionality. The TS834-5I is particularly suitable for battery-powered equipment, where power conservation is crucial.

Key Features

  • Supply Voltage Range: The TS834-5I operates over a wide supply voltage range, making it versatile for various applications.
  • Low Power Consumption: With its micro-power design, this voltage detector consumes minimal power, preserving battery life in portable devices.
  • High Accuracy: The device offers high threshold accuracy, ensuring precise voltage detection and system reliability.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) allows the TS834-5I to function reliably in a broad range of environmental conditions.
  • Reset Time Delay: It features an adjustable time delay for the reset output, providing flexibility in system design.

Applications

The TS834-5I is ideal for a variety of applications where voltage monitoring is critical. These include:

  • Portable and battery-powered devices
  • Microcontrollers and digital systems
  • Computers and communication systems
  • Industrial and automotive systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS834-5I is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field.

Ordering Information

The TS834-5I is available in various packages, including the small SOT23-5, which is suitable for space-constrained applications. For detailed ordering and product information, customers should consult the latest datasheets and product specifications from STMicroelectronics or contact their sales representatives.

You May Also Be Interested in

Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.3506
ECAD model for SPP9435
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $5.2637
ECAD model for SY10EP11UZG
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to $3.6065
ECAD model for UPC2721GV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention