Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 1172855-EUP6514DIR1
Manufacturer Homepage www.eutechmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP6514DIR1 CAD Model

Description

The EUP6514DIR1 is a high-efficiency, synchronous boost converter from Eutech Microelectronics. Though listed as END-OF-LIFE, it was designed for applications requiring a stable output voltage higher than the input voltage, such as LED backlighting and portable power devices.

Applications:

  • LED Backlighting: Driving LED backlights in LCD displays for smartphones, tablets, and laptops.
  • Portable Power Devices: Boosting voltage for portable power banks and USB power delivery applications.
  • Boost Regulators: Used as a general-purpose boost regulator in various electronic circuits.
  • Battery-Powered Equipment: Boosting battery voltage to a higher level required by certain components.
  • White LED Drivers: Powering white LEDs in lighting applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates with a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific application requirements.
  • Overvoltage Protection (OVP): Includes OVP to protect connected devices from excessive voltage.
  • Overcurrent Protection (OCP): Features OCP to limit the output current and prevent damage from short circuits.
  • Short-Circuit Protection (SCP): Provides SCP to safeguard the device and connected components.
  • Thermal Shutdown Protection (OTP): Integrates OTP to automatically shut down the device in case of overheating.
  • Low Shutdown Current: Low shutdown current minimizes power consumption when the device is disabled.

Benefits:

  • Extended Battery Life: High efficiency contributes to extended battery life in portable applications.
  • Stable Output Voltage: Provides a stable and regulated voltage, ensuring consistent performance of connected devices.
  • Protection Against Fault Conditions: OVP, OCP, SCP, and OTP features enhance the reliability and safety of the system.
  • Flexible Voltage Regulation: Adjustable output voltage allows for adaptation to different application requirements.
  • Compact Solution: Small package allows for integration in space-constrained applications.

Additional Details:

The EUP6514DIR1 uses a current-mode control architecture for stable operation and fast transient response. External components such as inductors, capacitors, and resistors are required to configure the boost converter for specific applications. As this part is END-OF-LIFE, it's advisable to check with Eutech or distributors for availability of datasheets and application notes. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, switching frequency, and operating temperature range.

You May Also Be Interested in

National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to $4.0218
ECAD model for DS90CF581MTD
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $17.5296
ECAD model for CY7C464A-10JC
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention