Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135081-AC08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC08 CAD Model

Description

Introducing the AC08 from Texas Instruments

The AC08 is a cutting-edge product from Texas Instruments (TI), a leader in semiconductor design and manufacturing. This high-performance component is part of TI's extensive range of integrated circuits designed to meet the needs of modern electronics. The AC08 is characterized by its robust design, high reliability, and versatility, making it an ideal choice for a wide array of applications across various industries.

Key Features

  • High-Speed Operation: The AC08 is engineered to deliver fast performance, ensuring efficient data processing and communication in systems where speed is critical.
  • Low Power Consumption: With energy efficiency in mind, this product boasts low power consumption, making it suitable for battery-powered devices and applications where power conservation is paramount.
  • Durable Construction: Texas Instruments is known for its commitment to quality, and the AC08 is no exception. It is built to withstand harsh conditions and provide a long operational life.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability in a variety of environmental conditions.

Applications

The versatility of the AC08 allows it to be used in numerous applications, including:

  • Telecommunications equipment
  • Computing infrastructure
  • Consumer electronics
  • Industrial control systems
  • Automotive technology

Technical Specifications

The AC08 features several technical specifications that highlight its performance capabilities:

  • Logic Family: Advanced CMOS logic
  • Supply Voltage Range: Typically 2.0V to 5.5V
  • Logic Type: Gates and Inverters
  • Mounting Type: Available in through-hole and surface mount packages

Support and Resources

Texas Instruments provides comprehensive support for the AC08, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support services for assistance with integration, troubleshooting, and performance optimization.

In summary, the AC08 from Texas Instruments represents a blend of high-speed performance, energy efficiency, and rugged durability, making it a top choice for engineers and designers looking to incorporate a reliable logic solution into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention