EN
  • EN
  • DE

ADS1274IPAPR

Part No ADS1274IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Sampling Rate 144k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141648-ADS1274IPAPR
Manufacturer Homepage www.ti.com
Family Name ADS1274
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation, Audio
Ultra Librarian 3D Model Ultra Librarian ADS1274IPAPR CAD Model

Description

The ADS1274IPAPR from Texas Instruments is a high-performance, quad-channel, 24-bit analog-to-digital converter (ADC) designed for applications that demand excellent dynamic performance and high-precision measurements. This ADC is part of Texas Instruments' ADS127x family and is ideal for industrial data acquisition, medical imaging, audio testing, and instrumentation that require high-resolution signal processing.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1274IPAPR offers an exceptional level of granularity, making it suitable for capturing very small signal variations in detail.
  • Quad-Channel Input: The device features four simultaneously-sampled differential inputs, providing flexibility for multi-channel applications without the need for external multiplexing.
  • High Data Rates: It supports data rates up to 105k samples per second per channel, allowing for real-time data acquisition and processing in demanding scenarios.
  • Excellent Dynamic Performance: The ADC boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring accurate and clean signal conversion.
  • Flexible Power Supply: The ADS1274IPAPR operates on a 5V analog supply and a 1.8V to 5V digital supply, accommodating a variety of system power schemes.
  • Programmable Gain: The built-in programmable gain amplifier (PGA) allows for gain settings from 1 to 12, enabling the ADC to adapt to different signal levels.
  • Temperature Range: This device is operational over an extended industrial temperature range, making it reliable in various environmental conditions.
  • Package: It comes in a 64-TQFP (10x10) package, which is suitable for space-constrained applications.

Applications

The ADS1274IPAPR is versatile and can be used in a wide range of applications. Its precision and speed make it an excellent choice for:

  • Industrial control systems
  • Medical imaging equipment
  • Scientific instrumentation
  • Seismic data acquisition systems
  • High-fidelity audio equipment
  • Test and measurement systems

Overall, the ADS1274IPAPR ADC by Texas Instruments is a robust and reliable component that meets the needs of professionals looking for precise and high-speed data conversion in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8576 $51.7152
5+ $21.2165 $106.0825
8+ $20.5535 $164.4280
11+ $19.8905 $218.7955
14+ $19.2275 $269.1850
18+ $17.2384 $310.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess