EN
  • EN
  • DE

ADS1299-4PAGR

Part No ADS1299-4PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 24BIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Channel AFE 24 Bit 24 64-TQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ADS1299
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45228-6, 296-45228-2, 296-45228-1
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910842-ADS1299-4PAGR
Ultra Librarian 3D Model Ultra Librarian ADS1299-4PAGR CAD Model

Description

The ADS1299-4PAGR is a state-of-the-art, low-noise, multichannel analog-to-digital converter (ADC) designed by Texas Instruments, specifically engineered for biopotential measurement applications. This precision ADC is an integral component for medical and healthcare systems, especially in the development of electroencephalogram (EEG), electrocorticography (ECoG), and electromyography (EMG) equipment.

Key Features

  • Channel Configuration: The ADS1299-4PAGR offers four channels of simultaneous sampling with 24-bit resolution, providing high-fidelity data acquisition for critical applications.
  • Data Rate: It supports data rates from 250 SPS to 16 kSPS, allowing users to optimize the trade-off between noise and data throughput.
  • Low Noise Performance: With an input-referred noise of only 1 µVpp (typical), the device ensures clean and accurate signal capture, which is essential for precise biopotential measurements.
  • Integrated Features: The device includes an internal reference, an oscillator, and a temperature sensor, reducing the need for external components and simplifying system design.
  • Power Efficiency: The ADS1299-4PAGR is designed to operate with low power consumption, making it suitable for portable and battery-powered medical devices.
  • Interface: It features a flexible SPI-compatible serial interface that enables easy communication with microprocessors and microcontrollers.
  • Packaging: The compact 64-pin TQFP (PAG) package allows for a small form factor in device design.

Applications

The ADS1299-4PAGR is an ideal ADC for a wide range of biopotential measurement systems. It is commonly used in:

  • EEG Systems
  • ECoG Systems
  • EMG Systems
  • Research and Development in Neuroscience
  • Portable and Wearable Medical Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1299-4PAGR is manufactured to meet the high standards expected by medical device manufacturers, ensuring dependable performance in critical healthcare applications.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2244 $86.4488
3+ $35.4662 $106.3986
5+ $34.3578 $171.7890
7+ $33.2495 $232.7465
8+ $32.1412 $257.1296
11+ $28.8163 $316.9793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess