EN
  • EN
  • DE

ADS42B49IRGCR

Part No ADS42B49IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.7V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS42B49
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141699-ADS42B49IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS42B49IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS42B49IRGCR

The ADS42B49IRGCR is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) developed by Texas Instruments. This device is designed to operate at a conversion rate of up to 250 MSPS, making it an ideal choice for demanding applications that require high-speed data acquisition, such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADC supports sampling rates up to 250 mega-samples per second (MSPS), providing the precision and speed needed for high-frequency signal processing.
  • Dual-Channel Operation: With two ADC channels integrated into the same package, the ADS42B49IRGCR allows for simultaneous sampling of different signals, enhancing system throughput and efficiency.
  • High Resolution: The 14-bit resolution ensures a fine quantization level, resulting in accurate and detailed digital representations of the input analog signals.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for power efficiency, which is critical for portable and battery-powered applications.
  • Digital Signal Processing: The ADC includes digital signal processing features such as a digital down-converter (DDC) with decimation, which can reduce data rates and simplify subsequent processing stages.
  • Flexible Interface: The device comes with a serialized LVDS (Low-Voltage Differential Signaling) output interface, providing a high-speed data connection while minimizing the number of required I/O lines and board space.

Applications

The ADS42B49IRGCR is suitable for a wide range of applications, including:

  • Wireless infrastructure (e.g., base stations for 3G, 4G LTE, and 5G)
  • Instrumentation and test equipment
  • Radar and satellite communications systems
  • Medical imaging devices
  • Data acquisition systems

Product Specifications

Parameter Value Resolution 14-bit Number of Channels 2 Max Sample Rate 250 MSPS Interface Type LVDS Supply Voltage 1.8V, 3.3V

The ADS42B49IRGCR from Texas Instruments is a robust and reliable ADC solution that delivers high-speed performance and precision for advanced digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess