EN
  • EN
  • DE

ADS7817EB/250G4

Part No ADS7817EB/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 200ksps 12-bit Serial 8-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Conversion Rate 200 ksps
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage (DC) 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 4.75 V
Nominal Supply Current 460 µA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 8
Operating Supply Voltage 5 V
Polarity Bipolar
Power Consumption 2.3 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 200 ksps
Spurious-free dynamic range (SFDR) 86 dB
Win Source Part Number 997107-ADS7817EB/250G4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS7817EB/250G4 CAD Model

Description

Product Overview: ADS7817EB/250G4

The ADS7817EB/250G4 is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. Designed with advanced CMOS technology, it is an ideal component for applications that demand high accuracy and low power consumption in a compact form factor.

Key Features

  • Resolution: 12-bit resolution provides fine detail in analog signal conversion, ensuring precision in readings.
  • Sampling Rate: Offers a maximum sampling rate of 200 kSPS (kilo-samples per second), which allows for the rapid conversion of analog signals to digital data.
  • Single Supply: Operates on a single 5V power supply, simplifying the power design for the system.
  • Low Power Consumption: With a typical power consumption of only 35mW, it is an excellent choice for battery-powered and power-sensitive applications.
  • Input Voltage Range: Accepts a wide input voltage range, which provides flexibility in interfacing with different sensors and input signals.
  • Interface: Features a serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it versatile for various digital systems.
  • Package: Available in a 250G4 package, known for its reliability and ease of integration into system designs.

Applications

The ADS7817EB/250G4 is well-suited for a broad range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Industrial process control
  • Battery-operated devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS7817EB/250G4 is manufactured to the highest standards, ensuring stable performance across a wide range of environmental conditions.

For designers and engineers looking for an ADC that offers precision, efficiency, and versatility, the ADS7817EB/250G4 from Texas Instruments is an exceptional choice that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6318 $50.9498
27+ $3.8005 $102.6135
41+ $3.6817 $150.9497
57+ $3.5630 $203.0910
73+ $3.4442 $251.4266
98+ $3.0879 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess