EN
  • EN
  • DE

ADS7888SDCKT

Part No ADS7888SDCKT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS | IC ADC 8BIT SAR SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 8
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 5.25V
Supply Voltage , Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Family Part Number ADS7888
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141940-ADS7888SDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7888SDCKT CAD Model

Description

Product Overview: Texas Instruments ADS7888SDCKT

The Texas Instruments ADS7888SDCKT is a cutting-edge, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of performance and power efficiency. Designed to cater to a wide array of applications, this ADC is particularly well-suited for battery-powered devices, portable instruments, and any system where space and power consumption are critical considerations.

Key Features

  • Precision Conversion: With its 12-bit resolution, the ADS7888SDCKT ensures high-precision data conversion, allowing for accurate measurement and monitoring of analog signals.
  • Speed: The device boasts an impressive sampling rate of up to 1 MSPS (Mega Samples Per Second), which enables it to handle fast-changing signals and provides quick data acquisition for real-time processing.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming a mere 0.75 mW at a 1 MSPS throughput with a 2.7V supply.
  • Compact Form Factor: The ADS7888SDCKT is available in a small, leadless SC70 package, making it an ideal choice for space-constrained designs.
  • Wide Supply Range: It operates over a broad supply range of 2.7V to 5.5V, providing design flexibility for various system voltage requirements.
  • Interface: The device features a SPI-compatible serial interface, which simplifies the integration with most microcontrollers and digital systems.
  • Multiple Operating Modes: It includes both a normal mode and a power-down mode, enabling dynamic power management according to the application's requirements.

Applications

The ADS7888SDCKT is versatile and can be used in various applications, including:

  • Portable medical devices
  • Data acquisition systems
  • Battery-powered equipment
  • Handheld instruments
  • Industrial control systems

As a product of Texas Instruments, a leader in semiconductor solutions, the ADS7888SDCKT is backed by a robust support ecosystem. Designers can access comprehensive technical documentation, development tools, and community forums to facilitate a smooth design-in process. Whether you're developing a sophisticated medical device or an energy-conscious IoT sensor, the ADS7888SDCKT provides the precision, efficiency, and reliability that your project demands.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2364 $51.7824
38+ $2.6556 $100.9128
59+ $2.5726 $151.7834
81+ $2.4896 $201.6576
104+ $2.4066 $250.2864
140+ $2.1576 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess