Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 768148-ADS8317IDRBT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8317
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8317IDRBT CAD Model

Description

Product Overview: Texas Instruments ADS8317IDRBT

The Texas Instruments ADS8317IDRBT is a high-precision, 16-bit analog-to-digital converter (ADC) that offers exceptional performance in a compact package. Designed for applications that demand high accuracy and low power consumption, this ADC is ideal for a wide range of applications, including medical instrumentation, battery-powered devices, and data acquisition systems.

The ADS8317IDRBT operates on a single 2.7V to 5.5V power supply and features a fully differential input, making it capable of handling common-mode noise and providing excellent power supply rejection. This makes it particularly suitable for precision measurement applications where maintaining signal integrity is critical.

With its small SON-8 package, the ADS8317IDRBT is not only space-efficient but also offers a reduced footprint on printed circuit boards (PCBs), which is highly beneficial for compact or densely packed electronic designs.

Key Features

  • High Resolution: 16-bit resolution provides fine detail in measurement, ensuring accurate representation of analog signals.
  • Sampling Rate: A maximum sampling rate of 250 kSPS (kilo-samples per second) allows for rapid data acquisition, suitable for capturing fast-changing signals.
  • Low Power Consumption: The device features a power-saving mode, making it an excellent choice for battery-operated equipment where power efficiency is crucial.
  • Interface: A serial interface is available for communication with microcontrollers or digital signal processors, providing straightforward integration into digital systems.
  • Reference Voltage: The ADS8317IDRBT includes an internal reference voltage, simplifying the design and reducing external component count.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in varying environmental conditions.

The ADS8317IDRBT also features an auto-power-down function, which reduces power consumption between conversions, further extending the battery life in portable applications. Additionally, the ADC offers a no missing codes performance, guaranteeing that all output codes are within the specified range, thereby enhancing the reliability of the data conversion process.

With its combination of high precision, low power, and compact form factor, the Texas Instruments ADS8317IDRBT ADC is a versatile solution for designers looking to integrate accurate analog-to-digital conversion capabilities into their projects.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC | IC ADC 12BIT PIPELINED 72LFCSP
Lowest to $338.1314
ECAD model for AD9239BCPZ-250
Analog Devices Inc.
LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function
Need more? Email Us
ECAD model for AD7821TQ
Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.5440
ECAD model for ADC0834CCWMX
Texas Instruments
12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $6.4465
ECAD model for ADS7822EB/2K5G4
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $16.3508
ECAD model for ADS8860IDRCR
Texas Instruments
10-Bit P Compatible A/D Converter | IC ADC 10BIT SAR 20CDIP
Need more? Email Us
ECAD model for ADC1005BCJ-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1472 $69.4416
6+ $18.9925 $113.9550
10+ $18.3990 $183.9900
13+ $17.8055 $231.4715
17+ $17.2120 $292.6040
22+ $15.4315 $339.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 83 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention