EN
  • EN
  • DE
  • IT

ADC1005BCJ-1

Part No ADC1005BCJ-1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit P Compatible A/D Converter | IC ADC 10BIT SAR 20CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Mounting Style Through Hole
Family Part Number ADC1005
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1139693-ADC1005BCJ-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1005BCJ-1 CAD Model

Description

The ADC1005BCJ-1 is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-fidelity data conversion from analog signals to digital form. This product is part of a family of converters that offer superior performance in terms of accuracy, speed, and power consumption, making it an ideal choice for a wide range of applications.

Key Features:

  • Resolution: The ADC1005BCJ-1 boasts a high-resolution conversion capability, providing precise digital representation of the input signal.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: Designed for efficiency, the ADC1005BCJ-1 minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Input Range: The flexible input range allows for a variety of signal amplitudes to be accurately captured and converted.
  • Interface: The device includes a user-friendly digital interface for easy integration with microcontrollers and other digital systems.

Applications:

The versatility of the ADC1005BCJ-1 makes it an excellent choice for numerous applications, including but not limited to:

  • Medical Imaging Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Industrial Automation
  • Instrumentation and Control

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the ADC1005BCJ-1 is no exception. Each unit is built to meet the highest standards, ensuring consistent performance and longevity in the field.

Technical Support and Resources:

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADC1005BCJ-1 into their projects. Additionally, Texas Instruments provides expert technical support to address any questions or challenges that may arise.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4087 $76.8174
4+ $31.5148 $126.0592
5+ $30.5300 $152.6500
7+ $29.5451 $206.8157
9+ $28.5603 $257.0427
12+ $25.6058 $307.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess