EN
  • EN
  • DE

ADS8326IDGKTG4

Part No ADS8326IDGKTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SER 250K 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 768159-ADS8326IDGKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8326
Introduction Date January 10, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8326IDGKTG4 CAD Model

Description

Overview of Texas Instruments ADS8326IDGKTG4

The Texas Instruments ADS8326IDGKTG4 is a high-speed, low-power, 16-bit analog-to-digital converter (ADC) that offers exceptional performance in a micro-sized VSSOP-8 package. This precision ADC is designed to meet the rigorous demands of a wide range of applications, including medical instrumentation, battery-operated devices, and data acquisition systems.

Key Features

  • Resolution: The ADS8326IDGKTG4 boasts a 16-bit resolution, providing high accuracy for precise measurements.
  • Sampling Rate: With a fast sampling rate of up to 250 kSPS (kilo-samples per second), this ADC is well-suited for capturing high-speed signals without compromising data integrity.
  • Low Power Consumption: Power efficiency is a hallmark of this device, making it ideal for portable and battery-powered applications. It operates with a supply range of 2.7V to 5.5V, ensuring flexibility in various system designs.
  • Interface: The ADS8326IDGKTG4 features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance in all conditions.
  • Package: The device comes in a compact VSSOP-8 package, which is perfect for space-constrained applications.

Applications

The versatility of the ADS8326IDGKTG4 allows it to be used in a variety of applications, including:

  • Portable instrumentation
  • Medical devices such as ECG and EEG monitors
  • Data acquisition systems
  • Battery-operated equipment
  • Industrial process controls

Quality and Reliability

As with all Texas Instruments products, the ADS8326IDGKTG4 is manufactured to the highest quality standards, ensuring reliable operation even under the most demanding conditions. Its extended temperature range and robust design make it suitable for industrial applications where precision and durability are paramount.

In summary, the ADS8326IDGKTG4 from Texas Instruments is an exceptional choice for designers who require a high-performance, reliable, and power-efficient 16-bit ADC in a very small form factor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess