EN
  • EN
  • DE

ADS8371IBPFBT

Part No ADS8371IBPFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 750KSPS 48-TQFP / 1-Channel Single ADC SAR 750ksps 16-bit Parallel 48-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 750k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 009404-ADS8371IBPFBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS8371
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS8371IBPFBT CAD Model

Description

ADS8371IBPFBT - Enhanced High-Precision ADC for Bipolar Signals

The ADS8371IBPFBT, similar to its counterpart ADS8371IBPFBR, is an advanced 16-bit ADC suitable for data acquisition systems needing uncompromised accuracy and performance.

  • Applications:
    • Geophysical Exploration
    • Precision Industrial Controls
    • Environmental Monitoring
    • Professional Audio Systems
  • Features and Benefits:
    • Bipolar Input Support: Ideal for applications involving negative voltage measurements.
    • High-Speed Conversion: Reduces latency in signal processing.
    • Excellent Linearity: Delivers consistent and reliable data.
    • Low Power Operation: Perfect for portable and remote devices.
  • Additional Details:

    Encased in a TQFP-48 package, the ADS8371IBPFBT ensures minimal footprint while providing high throughput, making it a robust solution for high-precision applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess