EN
  • EN
  • DE

ADS8471IRGZRG4

Part No ADS8471IRGZRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 722114-ADS8471IRGZRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8471IRGZRG4 CAD Model

Description

Product Overview: Texas Instruments ADS8471IRGZRG4

The Texas Instruments ADS8471IRGZRG4 is a high-performance, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of precision data acquisition systems. This ADC is part of the ADS847x family and is known for its exceptional accuracy, speed, and ease of use. The device is a perfect fit for a wide range of applications, including medical instrumentation, industrial control systems, and high-resolution data acquisition in scientific research.

Key Features

  • High Resolution: The ADS8471IRGZRG4 offers a 16-bit resolution that ensures detailed and precise digital representation of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 1 MSPS (mega samples per second), this ADC is capable of converting analog inputs to digital data quickly, making it suitable for high-speed systems.
  • Input Range: It features a pseudo-differential input range that allows for a wide variety of signal types to be accurately captured.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, which is critical for portable and battery-powered applications.
  • Serial Interface: The ADC includes a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Built-in Reference: An internal 2.5V reference provides stable voltage for accurate conversions, although an external reference can also be used for flexibility.
  • Package: The ADS8471IRGZRG4 is available in a compact 48-VQFN (RGZ) package, which is suitable for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Scientific Research Instruments
  • Data Acquisition Systems

The ADS8471IRGZRG4 by Texas Instruments represents a blend of precision, speed, and versatility, making it an excellent choice for engineers and designers looking to implement high-fidelity data acquisition in their projects. Its robust feature set ensures that it can tackle the most demanding applications while maintaining high levels of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess