EN
  • EN
  • DE

ADS8686SIPZA

Part No ADS8686SIPZA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER / 16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel, Serial
Configuration PGA-ADC-MUX
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.25V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Standard Package 90
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349024-ADS8686SIPZA
Ultra Librarian 3D Model Ultra Librarian ADS8686SIPZA CAD Model

Description

Texas Instruments ADS8686SIPZA Precision ADC

The ADS8686SIPZA is a state-of-the-art, 16-bit, dual-channel, precision analog-to-digital converter (ADC) from the renowned manufacturer Texas Instruments (TI). This high-performance device is designed to cater to a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

With its impressive sampling rate of up to 1 MSPS (mega samples per second), the ADS8686SIPZA ensures rapid data acquisition, which is essential for real-time monitoring and control applications. The ADC operates over a wide supply range, typically from 4.75V to 5.25V, providing flexibility in system power design and ensuring compatibility with various microcontrollers and digital interfaces.

One of the key features of the ADS8686SIPZA is its integrated reference and reference buffer, which simplifies the system design by reducing the number of external components required. This not only saves board space but also enhances the overall system reliability and accuracy. The device also includes a temperature sensor that can be used for additional monitoring or compensation purposes.

The product comes in a compact, space-saving VQFN package, making it ideal for designs where board real estate is at a premium. Furthermore, the ADS8686SIPZA offers multiple interface options, including SPI and a parallel interface, providing designers with the flexibility to choose the optimal communication protocol for their specific application.

TI's ADS8686SIPZA is also known for its robustness, featuring a wide operating temperature range of -40°C to +125°C, which makes it suitable for harsh industrial environments. Additionally, the device boasts excellent AC and DC performance characteristics, including low noise, high linearity, and low drift, ensuring accurate and stable measurements over time and temperature variations.

In summary, the ADS8686SIPZA from Texas Instruments is a versatile and reliable ADC solution that combines high-speed, precision measurement capabilities with ease of integration, making it an ideal choice for engineers looking to enhance the performance and efficiency of their data acquisition and control systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9788 $50.9364
8+ $13.9314 $111.4512
12+ $13.4960 $161.9520
16+ $13.0607 $208.9712
20+ $12.6253 $252.5060
27+ $11.3192 $305.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess