Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 30M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 143853-ADS930E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS930E CAD Model

Description

ADS930E stands out for its high resolution and efficient power usage, making it a versatile choice for demanding applications that require quick data processing and reliable performance.

Applications

  • Digital Signal Processing
  • Sensor Interface
  • Robotics and Automation
  • Video Conferencing Systems

Features and Benefits

  • High-Resolution Output: Provides detailed data capture for critical applications.
  • Efficient Power Management: Reduces energy consumption in extensive operations.
  • Robust Interface: Ensures seamless connectivity to various systems.

Additional Details

The ADS930E offers the optimal combination of speed, resolution, and efficiency, making it suitable for projects where both performance and energy savings are priorities.

You May Also Be Interested in

Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Analog Devices Inc.
LC2MOS COMPLETE, HIGH SPEED 12-BIT ADC
Need more? Email Us
ECAD model for AD7572AJR10
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Analog Devices Inc.
3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit Sampling ADC
Need more? Email Us
ECAD model for AD7858LARZ
Texas Instruments
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
Lowest to $13.3053
ECAD model for ADC08200CIMT
Analog Devices Inc.
LC2MOS Complete 14-Bit, Sampling ADCs
Need more? Email Us
ECAD model for AD7871TQ
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to $74.2073
ECAD model for AD574AKN
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention